Aratas America LLC Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
A Wide Variety of DIN Connectors That Conform to UL/CSA Standards. Fully preserve the characteristics of normal DIN connectors while increasing the number of terminals available. A wide product range...
An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type...
Expanding the DIN Concept Mates with DIN connectors. Ideal for automated soldering because the Connectors sit on top of the board. Mounting dimensions of the DIN Style-1 Connectors are the...
International DIN standards; Solderless Connection Series (Fine Fit) Backplane systems can be designed with ease with XC5 Connectors as conforming with DIN standards. Using unique W-shaped pins, these Connectors prevent...
Multi-contact (4-row, 128-contact) Connectors Expanding the DIN Concept Fully preserve the characteristics of normal DIN connectors while increasing the number of contacts available. Right-angle plug terminals of the standard DIN...
Rotary Backlock Connector (0.5-mm Pitch, 1.0-mm Pitch, Dual sided, Upper sided Contact) Rotary Backlock Connectors Provide Improved Insertion of FPC/FFC Cables and helps Confirm Proper Connection with Sure Lock Feel.

<< Prev Next >>