Northrop Grumman Corporation Datasheets for Inertial Navigation Systems
Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field.
Inertial Navigation Systems: Learn more
| Product Name | Notes |
|---|---|
| The LN-251 Inertial Navigation System/Global Positioning System (INS/GPS) is the smallest, lightest, lower power, and most reliable navigator with unsurpassed geo-location and velocity accuracy in its class. The LN-251 is... | |
| The LN-270 is a highly adaptable Inertial Navigation System/Global Positioning System (INS/GPS) that can be used for navigation or as a pointing/stabilizati on solution on land. Northrop Grumman's LN-270 is... | |
| The Northrop Grumman LN-260 is a flight qualified operational form and fit replacement Inertial Navigation System/Global Positioning System (INS/GPS) that can be incorporated with numerous international and domestic Standard Navigation... | |
| The LN-100G is a versatile Inertial Navigation System/Global Positioning System (INS/GPS) capable of performing high-accuracy navigation while supplying unsurpassed sensor stability for superior geo-location needs. The LN-100G is a non-dithered... | |
| The LN-120G is a Stellar-Inertial-GPS navigation system that provides precise navigation and sensor pointing with or without GPS. This system integrates stellar tracking and SAASM (Selective Availability Anti-Spoofing Module)-based GPS... | |
| The LTN-101 FLAGSHIP™ is an integrated global navigation, air data, inertial reference unit (GNADIRU). Introduced in 1992, FLAGSHIP™ has established an exceptional reliability record of over 16,000 operating hours MTBF... | |
| The reduction in cost of ownership allows for an immediate return on acquisition cost and a full payback in less than five years. The state-of-the-art replacement for all ARINC 561... |