Northrop Grumman Corporation Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| WPTB32A0912Ax 960-1215 MHz Bipolar RF Transistor The WPTB32A0912Ax application-specific transistor uses the 3217 L-Band die which was developed for pulsed radar systems. Optimal internal matching delivers high performance for applications... |