Northrop Grumman Corporation Datasheets for Distance Meters
Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more
| Product Name | Notes |
|---|---|
| An eyesafe laser rangefinder upgrade to the Army's Main Battle Tank (MBT), the MBT-ELRF improves day/night target engagement over a longer range. The MBT-ELRF is compatible with all current battlefield... | |
| High accuracy targeting at extended ranges, combined with long-range imaging, enables LLDR-2H to shape the field of engagement by expanding the close combat zone and winning the beyond range-of-sight battle. | |
| The AN/PED-1 LLDR provides a unique capability to Forward Observers, Forward Air Controllers and Naval Gunfire Spot Teams. The system can recognize targets in day/night/obscurant conditions, range to the target... | |
| The Mark VII target locator combines a Class I eyesafe laser rangefinder, a digital magnetic compass, switchable day or night vision channels, and an RS-232 digital interface into a compact,... | |
| The Mark VIIE is a sleek, hand-held target locator that can accurately identify enemy positions and locations during the day or at night. The system has an embedded Global Positioning... | |
| Through its unique integration of state-of-the-art technologies, LLDR provides an overmatch sensor capability for fire support target acquisition missions. Features: Day / Night / Adverse Weather Target Acquisition Precision Target... | |
| With more than 300 systems deployed in multiple demanding locations, the Sight Integrated Rangefinder - Eyesafe (SIRE) is a combat-proven, reliable family of laser rangefinders. The latest addition - the... |