U.S. Case Datasheets for Carrying Cases and Equipment Cases

Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more

Product Name Notes
1500 Case customized for EMS personnel Multi layer lid organizer with numerous clean pockets - find everything right away Lid organizer clear cover with Velcro® fasteners - keep supplies in...
1550 Case customized for EMS personnel Multi layer lid organizer with numerous clean pockets - find everything right away Lid organizer clear cover with Velcro® fasteners - keep supplies in...
1600 Case customized for EMS personnel Multi layer lid organizer with numerous clean pockets - find everything right away Lid organizer clear cover with Velcro® fasteners - keep supplies in...
Can be inverted and used as a pallet with an airtight cover Fit two 0500 Cases per pallet, four when stacked! Optional Pallet Riser Kit Optional Caster Wheel Kit complete...
Double safety locking latches with keys Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Comfortable rubber over-molded handle Stainless steel hardware...
Extra deep stackable cleats Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles Strong...
FAA maximum carry on size 2 in 1 protection: detachable computer sleeve and accessories pouch Fits notebook computers up to 14.4" x 11.1" x 1.7" Retractable extension handle Strong polyurethane...
FAA maximum carry on size Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light...
Fits M4, M16 firearms Fast loading, lockable metal cross bar Hi-density foam tray option for 10 firearms with scopes Rigid polyethylene tray option for 12 firearms Detachable halves serve as...
Fits notebook computers up to 14.0" L x 10.8" W x 2.5" D Lid organizer, fitted shock absorbing tray, shoulder strap Double safety locking latches with keys Open cell core...
Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Double safety locking latches with keys Open cell core with solid wall design - strong, light weight...
Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D Lid organizer and shoulder strap included (14.0" L x 10.8" W x 1.7" D notebooks will fit...
Fits up to 17" laptops 3 dial combination lock included Fold down overmolded handle Easy open Double Throw latches Automatic Pressure Equalization Valve Stainless steel padlock protectors Pick N Pluckâ„¢
Fits up to 17" laptops 3 dial combination lock included Lid organizer and padded shoulder strap Fold down overmolded handle Easy open Double Throw latches Automatic Pressure Equalization Valve Stainless...
Fits up to 17" laptops 3 dial combination lock included Nylon padded computer sleeve and accessories pouch Lid organizer, shock absorbing tray, and padded shoulder strap Fold down overmolded handle...
Five Press & Pull Latches Three Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Four extra-deep base-to-lid locking cleats that ensure maximum stacking stability Two Integrated Automatic Pressure Equalization Valves Two rugged double-wide handles Wide-track polyurethane wheels with ball bearings and nylon hubs Open...
Four Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Four Press & Pull Latches Three Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Available in Clear with color liner or solid Easy open latch Rubber liner for extra protection doubles as o-ring seal...
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Designed for any 1st or 2nd generation iPod®, Nano, and Shuffle Protect your player while using it via the external...
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Designed for iPhoneâ„¢, iPhoneâ„¢ 4 & iPod touch® Fits several Smart Phones including Blackberry®: Bold/Curve/Storm/Pea rl, T-Mobile® MyTouch 3G, T-Mobile®
GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Fits small portable electronics such as cameras and cell phones Active sport carabiner secures 1015 to backpack or belt loop...
Heavy duty buttress hinges Auto Pressure Equalization Valves Two way handles Stable, wide track mobility Optional drawers Hybrid double throw butterfly latches Graduated deflector ribs Secure stack design Trolley handle...
Large 2-person fold down handles Stainless steel hardware and padlock protectors 3 level Pick N Pluckâ„¢ with convoluted lid foam Personalized nameplate service available Lifetime Guarantee of Excellence Watertight, crushproof,...
Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser...
Pelican 1200 Case
Pelican 1400 Case
Pelican-Storm iM2075
Retractable extension handle 4 strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic...
Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure...
Seven Press & Pull Latches Four Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Six Press & Pull Latches Three Double-layered, Soft-grip Handles Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Dustproof Guaranteed for Life...
Specifically designed in conjunction with Fire department and EMS personnel Lockable compartment for controlled substances Adjustable tray dividers allow for easy customization Sharps storage bracket included Top lid opens up...
Stainless steel caster wheels included Built-in/spring loaded pull handle Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization...
The hand-held electronics protection solution Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure...
The new class of XXL Pelican Transport Cases 50/50 lid-to-base ratio for easy loading Completely detachable lid for full access Watertight, crushproof, and dust proof Easy open Double Throw latches...
Top lid opens up to 180° for on-the-field anti-roll stability when open Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal...
Two Integrated Key Lockable Latches Two Easy To Open Press & Pull Latches Double-layered Soft-grip Handle Two Padlockable Hasps Vortex® Valve Powerful Hinges Integrated Lid Stay Meets Carry-on Regulations Lightweight...
Two Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Guaranteed For...
Two Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Two Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps Vortex® Valve Flush Powerful Hinges Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Dustproof Guaranteed For Life
Two Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps Vortex® Valve Flush Powerful Hinges Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Two Press & Pull Latches Double-layered, Soft-grip Handle Two Padlockable Hasps Vortex® Valve Powerful Hinges Meets Carry-on Regulations Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Two Press & Pull Latches One Double-layered, Soft-grip Handle Two Padlockable Hasps In-line Wheels Telescoping Handle Vortex® Valve Flush Powerful Hinges Lightweight Strong HPX® Resin Watertight Guaranteed For Life
Unique top loading design Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded handle...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down handles...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Fold down side...
Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware...
Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve O-ring seal Comfortable rubber over-molded handle Stainless steel hardware and...
Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluck with convoluted...
Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluckâ„¢ with convoluted...