U.S. Case Pelican Case 1460EMS

Description
Specifically designed in conjunction with Fire department and EMS personnel Lockable compartment for controlled substances Adjustable tray dividers allow for easy customization Sharps storage bracket included Top lid opens up to 180° for on-the-field anti-roll stability when open O-ring seal for dust and water resistant seal (IP66) Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve Comfortable rubber over-molded handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence (Tray system not covered by lifetime warranty) Each tray has an overall internal dimension of: 17" x 7.65" x 1.36" (43.18 x 19.43 x 3.45cm) LxWxD
Description
Specifically designed in conjunction with Fire department and EMS personnel Lockable compartment for controlled substances Adjustable tray dividers allow for easy customization Sharps storage bracket included Top lid opens up to 180° for on-the-field anti-roll stability when open O-ring seal for dust and water resistant seal (IP66) Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve Comfortable rubber over-molded handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence (Tray system not covered by lifetime warranty) Each tray has an overall internal dimension of: 17" x 7.65" x 1.36" (43.18 x 19.43 x 3.45cm) LxWxD

Suppliers

Company
Product
Description
Supplier Links
Pelican Case 1460EMS -  - U.S. Case
Raleigh, NC, USA
Pelican Case 1460EMS
Pelican Case 1460EMS
Specifically designed in conjunction with Fire department and EMS personnel Lockable compartment for controlled substances Adjustable tray dividers allow for easy customization Sharps storage bracket included Top lid opens up to 180° for on-the-field anti-roll stability when open O-ring seal for dust and water resistant seal (IP66) Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Automatic Pressure Equalization Valve Comfortable rubber over-molded handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence (Tray system not covered by lifetime warranty) Each tray has an overall internal dimension of: 17" x 7.65" x 1.36" (43.18 x 19.43 x 3.45cm) LxWxD

Specifically designed in conjunction with Fire department and EMS personnel
Lockable compartment for controlled substances
Adjustable tray dividers allow for easy customization
Sharps storage bracket included
Top lid opens up to 180° for on-the-field anti-roll stability when open
O-ring seal for dust and water resistant seal (IP66)
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
Automatic Pressure Equalization Valve
Comfortable rubber over-molded handles
Stainless steel hardware and padlock protectors
Personalized nameplate service available
Lifetime Guarantee of Excellence (Tray system not covered by lifetime warranty)
Each tray has an overall internal dimension of: 17" x 7.65" x 1.36" (43.18 x 19.43 x 3.45cm) LxWxD

Supplier's Site

Technical Specifications

  U.S. Case
Product Category Industrial Containers
Product Name Pelican Case 1460EMS
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details