U.S. Case Pelican Case 0550

Description
Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand
Description
Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand

Suppliers

Company
Product
Description
Supplier Links
Pelican Case 0550 -  - U.S. Case
Raleigh, NC, USA
Pelican Case 0550
Pelican Case 0550
Over 11 cubic feet of storage space Fit six 0550 Cases per 463L military pallet, 18 when stacked! Four extra-deep base-to-lid locking cleats ensure maximum stacking stability Optional Pallet Riser Kit Optional Caster Wheel Kit complete with brakes Easy open Double Throw latches Open cell core with solid wall design - strong, light weight Reinforced honeycomb deck and lid for added strength O-ring seal for dust and water resistant seal (IP55) Dual Integrated Automatic Pressure Equalization Valves Double wide grip fold down handles - makes lifting easy Lifetime Guarantee of Excellence Stainless steel hardware and padlock protectors Locking metal Lidstays keep lid locked in open position Store documents outside the case with our Document Container Built to move: by forklift, by wheel or by hand

Over 11 cubic feet of storage space
Fit six 0550 Cases per 463L military pallet, 18 when stacked!
Four extra-deep base-to-lid locking cleats ensure maximum stacking stability
Optional Pallet Riser Kit
Optional Caster Wheel Kit complete with brakes
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
Reinforced honeycomb deck and lid for added strength
O-ring seal for dust and water resistant seal (IP55)
Dual Integrated Automatic Pressure Equalization Valves
Double wide grip fold down handles - makes lifting easy
Lifetime Guarantee of Excellence
Stainless steel hardware and padlock protectors
Locking metal Lidstays keep lid locked in open position
Store documents outside the case with our Document Container
Built to move: by forklift, by wheel or by hand

Supplier's Site

Technical Specifications

  U.S. Case
Product Category Industrial Containers
Product Name Pelican Case 0550
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details