U.S. Case Pelican Case 1510 LOC

Description
FAA maximum carry on size 2 in 1 protection: detachable computer sleeve and accessories pouch Fits notebook computers up to 14.4" x 11.1" x 1.7" Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence Watertight, crushproof, and dust proof
Description
FAA maximum carry on size 2 in 1 protection: detachable computer sleeve and accessories pouch Fits notebook computers up to 14.4" x 11.1" x 1.7" Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence Watertight, crushproof, and dust proof

Suppliers

Company
Product
Description
Supplier Links
Pelican Case 1510 LOC -  - U.S. Case
Raleigh, NC, USA
Pelican Case 1510 LOC
Pelican Case 1510 LOC
FAA maximum carry on size 2 in 1 protection: detachable computer sleeve and accessories pouch Fits notebook computers up to 14.4" x 11.1" x 1.7" Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Personalized nameplate service available Lifetime Guarantee of Excellence Watertight, crushproof, and dust proof

FAA maximum carry on size
2 in 1 protection: detachable computer sleeve and accessories pouch
Fits notebook computers up to 14.4" x 11.1" x 1.7"
Retractable extension handle
Strong polyurethane wheels with stainless steel bearings
Easy open Double Throw latches
Open cell core with solid wall design - strong, light weight
O-ring seal
Automatic Pressure Equalization Valve
Comfortable rubber over-molded top and side handles
Stainless steel hardware and padlock protectors
Personalized nameplate service available
Lifetime Guarantee of Excellence
Watertight, crushproof, and dust proof

Supplier's Site

Technical Specifications

  U.S. Case
Product Category Industrial Containers
Product Name Pelican Case 1510 LOC
Features MoistureBarrier
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details