Metal instrument case with carrying handle.
Suitable for use as measuring instruments, analyzer, portable power supply etc.
Maximum load support of 20kg.
Top/bottom cover material : Steel thickness 1.0mm
Available in 160 different sizes and 3 colors.
Takachi Electronics Enclosure Co., Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | MSY Series |
Product Name | Desktop Enclosure With Carrying Handle |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 9.06 to 17.72 inch (230 to 450 mm) |
Width | 6.3 to 16.93 inch (160 to 430 mm) |