Rose+Bopla’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals and harsh manufacturing environments. Rose+Bopla’s fiberglass enclosures stand up to adverse weather conditions and most industrial chemicals with no deterioration over many years.
They will also withstand the effects of ultra-violet rays.
Our Fiberglass Watertight 02 enclosure consists of a compression molded lid and base, captive stainless steel lid screws, molded-in mounting inserts in base, polyurethane gasket. Silicone and RFI gaskets are available as an option.
These Fiberglass Watertight 02 enclosures can be used for water pollution control devices, paper processing controls and ship and harbor beacon signal controls.
Phoenix Mecano Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 02081908 00 |
Product Name | Polyester Standard Enclosure |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 7.48 inch (190 mm) |
Width | 2.95 inch (75 mm) |
Depth | 2.95 inch (75 mm) |