ENCLOSURE, MODULAR, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:966mm; External Width - Metric:610mm; External Depth - Metric:535.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 48T3101 |
Product Name | Enclosure, Modular, Steel, Grey; Enclosure Type Hammond |
Type | Electronic and Instrument Enclosures; Modular enclosure |
Length | 38.03 inch (966 mm) |
Width | 24.02 inch (610 mm) |
Depth | 21.09 inch (536 mm) |