OKW Enclosures, Inc. Handheld Enclosures For Measuring Instruments

Description
Handheld enclosures for measuring instruments Tried and tested, simple and economic handheld plastic enclosures. designed for mounting digital or analog LCD display modules accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils battery compartments for C, AA and 9 V cells snap-in battery compartment lids for quick battery replacement versions with/without switch cap (type P) raised front area on the bottom part to accommodate plugs tilt foot bar for ergonomic desktop applications top recess for mounting membrane keypads (types M, N) internal screw pillars for mounting PCBs
Request a Quote Datasheet
Description
Handheld enclosures for measuring instruments Tried and tested, simple and economic handheld plastic enclosures. designed for mounting digital or analog LCD display modules accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils battery compartments for C, AA and 9 V cells snap-in battery compartment lids for quick battery replacement versions with/without switch cap (type P) raised front area on the bottom part to accommodate plugs tilt foot bar for ergonomic desktop applications top recess for mounting membrane keypads (types M, N) internal screw pillars for mounting PCBs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosures For Measuring Instruments -  - OKW Enclosures, Inc.
Bridgeville, PA, USA
Handheld Enclosures For Measuring Instruments
Handheld Enclosures For Measuring Instruments
Handheld enclosures for measuring instruments Tried and tested, simple and economic handheld plastic enclosures. designed for mounting digital or analog LCD display modules accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils battery compartments for C, AA and 9 V cells snap-in battery compartment lids for quick battery replacement versions with/without switch cap (type P) raised front area on the bottom part to accommodate plugs tilt foot bar for ergonomic desktop applications top recess for mounting membrane keypads (types M, N) internal screw pillars for mounting PCBs

Handheld enclosures for measuring instruments

Tried and tested, simple and economic handheld plastic enclosures.

  • designed for mounting digital or analog LCD display modules
  • accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils
  • battery compartments for C, AA and 9 V cells
  • snap-in battery compartment lids for quick battery replacement
  • versions with/without switch cap (type P)
  • raised front area on the bottom part to accommodate plugs
  • tilt foot bar for ergonomic desktop applications
  • top recess for mounting membrane keypads (types M, N)
  • internal screw pillars for mounting PCBs
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Electronic and Instrument Enclosures
Product Name Handheld Enclosures For Measuring Instruments
Length 5.71 to 7.09 inch (145 to 180 mm)
Width 1.44 to 3.94 inch (36.58 to 100 mm)
Depth 1.44 to 1.73 inch (36.58 to 43.94 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Modern Enclosures For Corner Mounted Electronics - SMART-CONTROL - OKW Enclosures, Inc.
Specs
Length 1.81 to 2.32 inch (45.97 to 58.93 mm)
Width 3.91 to 3.98 inch (99.31 to 101 mm)
Depth 5.59 to 6.81 inch (142 to 173 mm)
View Details
Potting Boxes For Encapsulating Electronic Assemblies - Thermoplastic - OKW Enclosures, Inc.
Specs
Length 0.4800 to 2.66 inch (12.19 to 67.56 mm)
Width 0.4800 to 1.82 inch (12.19 to 46.23 mm)
Depth 0.5000 to 1.98 inch (12.7 to 50.29 mm)
View Details