NSI Industries LLC Signaling Device Complete Pushbutton TA1786CB

Description
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Complete Pushbutton - TA1786CB - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA1786CB
Signaling Device Complete Pushbutton TA1786CB
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/8 INCH W X 2-13/32 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • MOMENTARY CONTACT CONFIGURATION
  • 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SOLID CAST BRASS BODY MATERIAL
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet
Signaling Device Complete Pushbutton - TA1786CB - NSI Industries LLC
Huntersville, NC, USA
Signaling Device Complete Pushbutton
TA1786CB
Signaling Device Complete Pushbutton TA1786CB
WEATHERPROOF TYPE 1-3/8 INCH W X 2-13/32 INCH H SIZE 48 V MAX. VOLTAGE RATING MOMENTARY CONTACT CONFIGURATION 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING SOLID CAST BRASS BODY MATERIAL TORK ALERT[TM] BRAND APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
  • WEATHERPROOF TYPE
  • 1-3/8 INCH W X 2-13/32 INCH H SIZE
  • 48 V MAX. VOLTAGE RATING
  • MOMENTARY CONTACT CONFIGURATION
  • 12 VAC/VDC 4 AMPERE, 24 VAC 4 AMPERE, 24 VDC 2 AMPERE, 48 VAC 2 AMPERE, 48 VDC 1 AMPERE CONTACT RATING
  • SOLID CAST BRASS BODY MATERIAL
  • TORK ALERT[TM] BRAND
  • APPLICATION LOW VOLTAGE BELLS, BUZZERS, HORNS, AUDIBLE SIGNAL, FACTORY DOORS, SMALL OFFICE BUILDINGS, PRIVATE HOMES
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Industrial Enclosures
Product Number TA1786CB
Product Name Signaling Device Complete Pushbutton
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details