Ensto PolyBox is a product family specifically designed for the US market. Robust and tightly sealed, our new JIC sized enclosures are made from top quality polycarbonate. A wide range of configurations can be customized with multiple features.
Ensto USA | |
---|---|
Product Category | Industrial Enclosures |
Product Number | UPCT100806HML |
Product Name | Polycarbonate Electrical Enclosure |
Type | Electronic and Instrument Enclosures |
Length | 7.32 inch (186 mm) |
Width | 10.87 inch (276 mm) |
Depth | 10.87 inch (276 mm) |