Takachi Electronics Enclosure Co., Ltd. Extruded Aluminum Case EX Series

Description
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. Custom length is available. ↓See EXS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet
Description
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. Custom length is available. ↓See EXS series page for the custom length (depth) order from 40~500mm in 1mm intervals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Aluminum Case - EX Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Extruded Aluminum Case
EX Series
Extruded Aluminum Case EX Series
Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black. Custom length is available. ↓See EXS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Simple yet beautifully designed aluminum extrusion enclosure.
Beautiful high-end finish is achieved by precision CNC finishing.
Suitable for industrial and audio interface equipment.
Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black, Black/Silver, Black/Black.
Custom length is available.
↓See EXS series page for the custom length (depth) order from 40~500mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number EX Series
Product Name Extruded Aluminum Case
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; PC Enclosures
Shape Rectangular
Length 1.97 to 7.4 inch (50 to 188 mm)
Width 2.39 to 5.55 inch (60.6 to 141 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Aluminum Case - HIT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 3.5 to 8.98 inch (89 to 228 mm)
View Details
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
View Details
IP65 Plastic Box With Outdoor Roof - BCAR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details