The DATEC-POCKET-BOX is a series of compact handheld plastic enclosures designed for portable electronic devices such as remote controls, sensors, and telemetric systems. The enclosures are available in three sizes: S (3.35″×1.81″×0.63″),
The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | DATEC-POCKET-BOX |
| Product Name | Compact Handheld Enclosures |
| Type | Electronic and Instrument Enclosures; Operator Station |
| Shape | Rectangular |
| Length | 3.35 to 4.72 inch (85.09 to 120 mm) |
| Width | 1.81 to 2.56 inch (45.97 to 65.02 mm) |
| Depth | 0.6300 to 0.8700 inch (16 to 22.1 mm) |