Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.150" L x 2.400" W (105.41mm x 60.96mm) X 0.850" (21.59mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | SRM6PCG-ND |
Product Name | Boxes |
Type | Junction Box |
Length | 4.15 inch (105 mm) |
Width | 2.4 inch (60.96 mm) |
Depth | 0.8500 inch (21.59 mm) |
Material | ABS |