OKW Enclosures, Inc. Table-top/Portable Instrument Enclosures EURO CASE

Description
Large instrument enclosures Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws. plastic enclosures for desktop or portable electronic instruments plenty of space for operating elements and interfaces two standard widths: 42 TE & 63 TE four heights: 1 HE, 2 HE, 3 HE, 6 HE; side panels in three sizes (0.5 HE, 1 HE and 2 HE) additional side panels can be configured to allow for larger case heights i.e. for several assemblies to be stacked together in one unit injection-molded reinforcing ribs ensure that these conveniently light cases have a high degree of torsional resistance and rigidity ergonomic operation when using the tilt feet, or the robust carry handle bar which is also designed for portable use. problems in cooling can be addressed by the snap-in panels with integrated ventilation slots robust clip-together assembly minimum amount of assembly required thanks to the special OKW snap-lock mechanism aluminum front panels ordered separately, simply slide-in customize the EURO CASE to your own corporate design, e.g. by selecting the side panels and snap-in panels in your company’s colors protection class < IP 40 internal screw pillars for PCBs etc. four non-slip case feet included
Request a Quote Datasheet
Description
Large instrument enclosures Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws. plastic enclosures for desktop or portable electronic instruments plenty of space for operating elements and interfaces two standard widths: 42 TE & 63 TE four heights: 1 HE, 2 HE, 3 HE, 6 HE; side panels in three sizes (0.5 HE, 1 HE and 2 HE) additional side panels can be configured to allow for larger case heights i.e. for several assemblies to be stacked together in one unit injection-molded reinforcing ribs ensure that these conveniently light cases have a high degree of torsional resistance and rigidity ergonomic operation when using the tilt feet, or the robust carry handle bar which is also designed for portable use. problems in cooling can be addressed by the snap-in panels with integrated ventilation slots robust clip-together assembly minimum amount of assembly required thanks to the special OKW snap-lock mechanism aluminum front panels ordered separately, simply slide-in customize the EURO CASE to your own corporate design, e.g. by selecting the side panels and snap-in panels in your company’s colors protection class < IP 40 internal screw pillars for PCBs etc. four non-slip case feet included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Table-top/Portable Instrument Enclosures
EURO CASE
Table-top/Portable Instrument Enclosures EURO CASE
Large instrument enclosures Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws. plastic enclosures for desktop or portable electronic instruments plenty of space for operating elements and interfaces two standard widths: 42 TE & 63 TE four heights: 1 HE, 2 HE, 3 HE, 6 HE; side panels in three sizes (0.5 HE, 1 HE and 2 HE) additional side panels can be configured to allow for larger case heights i.e. for several assemblies to be stacked together in one unit injection-molded reinforcing ribs ensure that these conveniently light cases have a high degree of torsional resistance and rigidity ergonomic operation when using the tilt feet, or the robust carry handle bar which is also designed for portable use. problems in cooling can be addressed by the snap-in panels with integrated ventilation slots robust clip-together assembly minimum amount of assembly required thanks to the special OKW snap-lock mechanism aluminum front panels ordered separately, simply slide-in customize the EURO CASE to your own corporate design, e.g. by selecting the side panels and snap-in panels in your company’s colors protection class < IP 40 internal screw pillars for PCBs etc. four non-slip case feet included

Large instrument enclosures

Our EURO CASE is smart, tough and very easy to assemble. The case shells, side and snap-in panels all have a strong clip together mechanism which does not require screws.

  • plastic enclosures for desktop or portable electronic instruments
  • plenty of space for operating elements and interfaces
  • two standard widths: 42 TE & 63 TE
  • four heights: 1 HE, 2 HE, 3 HE, 6 HE; side panels in three sizes (0.5 HE, 1 HE and 2 HE)
  • additional side panels can be configured to allow for larger case heights i.e. for several assemblies to be stacked together in one unit
  • injection-molded reinforcing ribs ensure that these conveniently light cases have a high degree of torsional resistance and rigidity
  • ergonomic operation when using the tilt feet, or the robust carry handle bar which is also designed for portable use.
  • problems in cooling can be addressed by the snap-in panels with integrated ventilation slots
  • robust clip-together assembly
  • minimum amount of assembly required thanks to the special OKW snap-lock mechanism
  • aluminum front panels ordered separately, simply slide-in
  • customize the EURO CASE to your own corporate design, e.g. by selecting the side panels and snap-in panels in your company’s colors
  • protection class < IP 40
  • internal screw pillars for PCBs etc.
  • four non-slip case feet included
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number EURO CASE
Product Name Table-top/Portable Instrument Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
Width 9.84 inch (250 mm)
Depth 2.13 to 10.89 inch (54 to 277 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details
BATTERY COMPARTMENT, S - 70016670 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 2.362 INCHES - 70016697 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details