Keystone Electronics Corp. 2 AAA Cell Holder, PC 2468

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Holder, PC
2468
2 AAA Cell Holder, PC 2468
Part Number: 2468 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2468

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Supplier's Site Datasheet
 - 2794965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AAA Number of Cells = 2 Mount = PCB Type = Battery Holder Dimensions = 53 x 24.6 x 13mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Spring Steel

Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = AAA
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Dimensions = 53 x 24.6 x 13mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Nickel Plated Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-2468-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2468-ND
Battery Holders, Clips, Contacts 36-2468-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Supplier's Site Datasheet
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone - 16F1097 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone
16F1097
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone 16F1097
BATTERY HOLDER, 2AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2468 2794965 36-2468-ND 16F1097
Product Name 2 AAA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 20mm Cell-Tin Nickel Plate on T&R - 3002TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for AAA Battery - 1020 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate - 3074-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers