Keystone Electronics Corp. For 3 C Cell-1Contact Insulated 1195

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 3 C Cell-1Contact Insulated
1195
For 3 C Cell-1Contact Insulated 1195
Part Number: 1195 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 1195

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Supplier's Site Datasheet
BATT HOLDER C 3 CELL SOLDER LUG - 443-1195 - Utmel Electronic Limited
Hong Kong, China
BATT HOLDER C 3 CELL SOLDER LUG
443-1195
BATT HOLDER C 3 CELL SOLDER LUG 443-1195
BATT HOLDER C 3 CELL SOLDER LUG

BATT HOLDER C 3 CELL SOLDER LUG

Supplier's Site
Battery Holders, Clips, Contacts - 36-1195-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1195-ND
Battery Holders, Clips, Contacts 36-1195-ND
Battery Holder (Open) C 3 Cell Solder Lug

Battery Holder (Open) C 3 Cell Solder Lug

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1195 443-1195 36-1195-ND
Product Name For 3 C Cell-1Contact Insulated BATT HOLDER C 3 CELL SOLDER LUG Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Contact-Matte Tin Plate - 550 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
View Details
3 suppliers
Molded 9 Volt T Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers