Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1094

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate)
1094
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) 1094
Part Number: 1094 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1094

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - 36-1094-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1094-ND
Battery Holders, Clips, Contacts 36-1094-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Supplier's Site Datasheet
Battery Holder, 2 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0403 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0403
Battery Holder, 2 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0403
BATTERY HOLDER, 2 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 2 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 20mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1094 36-1094-ND 25T0403
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) Battery Holders, Clips, Contacts Battery Holder, 2 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Holder for 2430 Cell-Matte Tin Plate - 3086 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers