Keystone Electronics Corp. THM Holder for 1/2AA or CR2 Battery 108

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 1/2AA or CR2 Battery
108
THM Holder for 1/2AA or CR2 Battery 108
Part Number: 108 # of Cells: 1 Battery Reference: 544,4LR44,BR-1/2AA,C R14250,CR14250SE,LCP 3,Px28L,ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA, CR2 Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 108

  • # of Cells: 1
  • Battery Reference: 544,4LR44,BR-1/2AA,CR14250,CR14250SE,LCP3,Px28L,ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA, CR2
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Supplier's Site Datasheet
HOLDER BATT PLAST PC MNT 1/2AA - 443-108 - Utmel Electronic Limited
Hong Kong, China
HOLDER BATT PLAST PC MNT 1/2AA
443-108
HOLDER BATT PLAST PC MNT 1/2AA 443-108
HOLDER BATT PLAST PC MNT 1/2AA

HOLDER BATT PLAST PC MNT 1/2AA

Supplier's Site
Battery Holders, Clips, Contacts - 36-108-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-108-ND
Battery Holders, Clips, Contacts 36-108-ND
Battery Holder (Open) 1/2AA 1 Cell PC Pin

Battery Holder (Open) 1/2AA 1 Cell PC Pin

Supplier's Site Datasheet
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount - 70181437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount
70181437
Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount 70181437
Plastic Battery Holder, 1⁄2 AA Size Battery, Bright Tin over Nickel over Copper Body Plating Snap-in PC contacts holds in position for wave solderability Low Profile, space-saving

Plastic Battery Holder, 1⁄2 AA Size Battery, Bright Tin over Nickel over Copper Body Plating

  • Snap-in PC contacts holds in position for wave solderability
  • Low Profile, space-saving
Supplier's Site
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone - 50F4685 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone
50F4685
Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone 50F4685
BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA, THROUGH HOLE; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 108 443-108 36-108-ND 70181437 50F4685
Product Name THM Holder for 1/2AA or CR2 Battery HOLDER BATT PLAST PC MNT 1/2AA Battery Holders, Clips, Contacts Hldr, Battery; 1/2 AA; 0.640 in.; 1; Glass Filled Nylon; Spring; PC Mount Battery Holder, 1/2Aa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA or CR2 Cell Holder with PC connector - 2486CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
3 AA Cell Holder with PC connector - 2465CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers