Micropower LLC Datasheets for Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.


Battery Chargers: Learn more

Page: 1 2
Product Name Notes
PAC 1600W battery chargers and PAP 1600W power supplies uses modern switching technology. The intelligent micro controller extends the life of the battery by supervising the charging process. The Unit...
PAC/PAP 800UL 800W is designed as a general purpose battery charger to work in 120VAC mains network. Charger is UL-approved (UL-Listed number E304567). Also UL-Recognized version is available. It is...
ROBUST 2300W battery chargers and power supplies are designed for harsh environments and uses modern switching technology. The intelligent micro controller extends the life of the battery by supervising the...
Robust 3000W battery chargers and power supplies are designed for harsh environments and uses modern switching technology. The intelligent micro controller extends the life of the battery by supervising the...
ROBUST 650 is a battery chargers and power supplies are designed for harsh environments and uses modern switching technology. The intelligent micro controller extends the life of the battery by...
Sharp 10 is a 1-phase 230V industrial battery charger designed for harsh environments. All Sharp 10 chargers has IP65 enclosure and are suitable for onboard mounting. They are available up...
Sharp 100 is a 3-phase industrial battery charger with capacity up to 10 kW. The charger can be powered by all commonly existing mains voltages and many of the models...
Sharp 11 is a 1-phase industrial battery charger with capacity up to 1,1 kW. The charger is a robust onboard battery charger, suitable for harsh environments, with IP20.
Sharp 11 is a 1-phase industrial battery charger with capacity up to 1,1 kW. The charger is a robust onboard battery charger, suitable for harsh environments, with IP66.
Sharp 20 is a 1-phase 230V industrial battery charger with capacity up to 1,6 kW. It is suitable for onboard mounting.
Sharp 30 is a 1-phase 230 V industrial battery charger with an IP54 enclosure, designed for harsh environments. As an option the Sharp 30 can be delivered with an IP66...
Sharp 50 is a 3-phase industrial battery charger with capacity up to 5 kW. The charger can be powered by all commonly existing mains voltages and many of the models...
SMP is developed for the need of a small and light power supply. SMP can be used in a battery workshop to disulphate batteries that has been deeply discharged or...
The 24V/60A or 12V/70A Workshop charger is ideal for workshops that require both 12V charger and 24V charger. You simply choose in between a 24V battery or a 12V battery...
The PAC/PAP 750U 750W battery charger and power supplies models with plenty of different output versions for all kind of batteries from 12V to 96V. We support most battery types...
The PAC/PAP800 standard 800W battery charger and power supplies models with plenty of different output versions for all kind of batteries from 12V to 96V. We support most battery types...
The Rescue series of battery chargers have charging programs and options optimized for vehicles in the rescue service. The Rescue series are specially designed to avoid overcharging the battery and...
The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 1100W is available as 12V/40A, 24V/40A, 36V/22A and 48V/20A with...
The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 2300W is available as 12V/80A, 24V/80A, 36V/53A and 48V/40A with...
The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 3000W is available as 12V/105A, 24V/105A and 48V/60A with IP54.
This Workshop battery charger is the perfect tool for workshops who require powerful charger for diagnostics and updates of software in vehicles. The charger is capable of supply 100A continuously...

<< Prev