Micropower LLC Datasheets for Battery Chargers
Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.
Battery Chargers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Overview The Ecopoint charger from Micropower (formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. Learn More | |
| Overview The popular Micropower Access charger is now available in a new cabinet designed for mounting on a shelf or a charger stand without the need for an additional stand. | |
| ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates... | |
| Access 100 is a 3-phase industrial battery charger with capacity up to 10 kW. The charger can be powered by most commonly existing mains voltages and many of the models... | |
| Access 130 is a 3-phase industrial battery charger with capacity up to 13 kW. The charger can be powered by most commonly existing mains voltages and many of the models... | |
| Access 200 is a 3-phase industrial battery charger with capacity up to 20 kW. The charger can be powered by most commonly existing mains voltages and many of the models... | |
| Access 260 is a 3-phase industrial battery charger with capacity up to 26 kW. The charger can be powered by most commonly existing mains voltages and many of the models... | |
| Access 260 is a 3-phase industrial battery charger with capacity up to 26kW. The charger can be powered by most commonly existing mains voltages and many of the models are... | |
| Access 30 is a 1-phase industrial battery charger with fan and capacity up to 3 kW. Access 30 without display has an IP54 enclosure, designed for harsh environments. As an... | |
| Access 50 is a 3-phase industrial battery charger with capacity up to 5 kW. The charger can be powered by most commonly existing mains voltages and many of the models... | |
| Champ is a compact and waterproof battery charger for all kinds of batteries. The ruggidized design with electronics completely moulded will withstand very high vibrations and a harsh environment. The... | |
| Champ Pro is a compact and robust battery charger for all battery types. The battery charger has IP67 protection making it completely waterproof. The Champ Pro battery charger comes pre-installed... | |
| Designed for military-grade reliability, the ABC Military Class Charger supports all types of lead-acid batteries and delivers safe, efficient charging in the field. Its switch-mode design keeps the unit compact... | |
| Lion 100 is a 3-phase industrial battery charger with capacity up to 10 kW, optimized for Lithium ion batteries. The charger can be powered by most commonly existing mains voltages. | |
| Lion 130 is a 3-phase industrial battery charger with capacity up to 13 kW, optimized for Lithium ion batteries. The charger can be powered by most commonly existing mains voltages... | |
| Lion 200 is a 3-phase industrial battery charger for lithium-ion batteries with capacity up to 20 kW. The charger can be powered by most commonly existing mains voltages. | |
| Lion 260 is a 3-phase industrial battery charger with capacity up to 26 kW, optimized for Lithium ion batteries. The charger can be powered by most commonly existing mains voltages... | |
| Lion 30 is a 1-phase industrial battery charger with fan and capacity up to 3 kW. Lion 30 without display has an IP54 (IP66 optional) enclosure, designed for harsh environments. | |
| Lion 50 is a 3-phase industrial battery charger with capacity up to 5 kW, optimized for Lithium ion batteries. The charger can be powered by most commonly existing mains voltages... | |
| Lion11 is a 1-phase industrial battery charger with capacity up to 1,1 kW. The charger is a robust onboard battery charger with IP20. | |
| Lion11 is a 1-phase industrial battery charger with capacity up to 1,1 kW. The charger is an onboard battery charger with IP20. | |
| Micropower RC is an onboard charger designed for exceptional efficiency and a compact footprint. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input... | |
| Micropower SC11 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC11 is a stand-alone charger for traditional... | |
| Micropower SC11-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC11-LI-CAN... | |
| Micropower SC13 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC13 is a stand-alone charger for traditional... | |
| Micropower SC13-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC13-LI-CAN... | |
| Micropower SC14 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC14 is a stand-alone charger for traditional... | |
| Micropower SC14-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC14-LI-CAN... | |
| Micropower SC17 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC17 is a stand-alone charger for traditional... | |
| Micropower SC17-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC17-LI-CAN... | |
| Micropower SC23 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC23 is a stand-alone charger for traditional... | |
| Micropower SC23-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC23-LI-CAN... | |
| Micropower SC32 battery chargers are user-friendly, fully compatible with GET Fleet Management System and other software functions from Micropower. Micropower SC32 is aimed for stationary battery charging applications and can... | |
| Micropower SC32 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC32 is a stand-alone charger for traditional... | |
| Micropower SC32-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC32-LI-CAN... | |
| Micropower SC6 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC6 is a stand-alone charger for traditional... | |
| Micropower SC6-LI-CAN battery chargers are user-friendly, fully compatible with GET Fleet Management System and other software functions from Micropower. Micropower SC is aimed for stationary battery charging applications and can... | |
| Micropower SC8 is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the GET fleet manager system. Micropower SC8 is a stand-alone charger for traditional... | |
| Micropower SC8-LI-CAN is a user-friendly battery charger with an intuitive design. The battery charger is compatible with the BRIX lithium-ion battery system and the GET fleet manager system. Micropower SC8-LI-CAN... | |
| Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be... | |
| Micropower SL170 36/400 | |
| Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be... | |
| Micropower ST is a 3-phase battery charger with capacities of up to 13 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can... | |
| Micropower ST is a 3-phase battery charger with capacities of up to 14.5 kW The charger features a compact yet efficient design and functions as a stand-alone unit that can... | |
| Micropower ST is a 3-phase battery charger with capacities of up to 14.5 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can... | |
| Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can... | |
| Micropower ST145 48/250 | |
| Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a... | |
| PAC 1600W battery chargers and PAP 1600W power supplies uses modern switching technology. The intelligent micro controller extends the life of the battery by supervising the charging process. The Unit... | |
| Product description Das Ladegerät ABC 3620: Optimale Ladung von 36-V-Batterien mit einem Ladestrom von 20 A. Zusätzlich können eine Fernanzeige oder ein Temperatursensor (CTS) angeschlossen werden. Die Batterieladung erfolgt vollautomatisch... | |
| Product description The ABC 12100 charger: Optimal charging of 12 V batteries with a charging current of 100 A. In addition, a CBL or a temperature sensor (CTS) can be... | |
| Product description The ABC 12120 charger: Optimum charging of 12 V batteries with a charging current of 120 A. In addition, a temperature sensor (CTS) can be connected. The battery... | |
| Product description The ABC 1215 charger: Optimal charging of 12 V batteries with a charging current of 15 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 1220 charger: Optimal charging of 12 V batteries with a charging current of 20 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 1230 charger in protection class II: Optimal charging of 12 V batteries with a charging current of 30 A. In addition, a remote display or a... | |
| Product description The ABC 1230 charger: Optimal charging of 12 V batteries with a charging current of 30 A and Neutrik connection. In addition, a remote display or a temperature... | |
| Product description The ABC 1240 charger: Optimal charging of 12 V batteries with a charging current of 40 A. In addition, a remote display, a CBL or a temperature sensor... | |
| Product description The ABC 1250 charger: Optimal charging of 12 V batteries with a charging current of 50 A. In addition, a remote display, a CBL or a temperature sensor... | |
| Product description The ABC 1260 charger: Optimal charging of 12 V batteries with a charging current of 60 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2415 charger: Optimal charging of 24 V batteries with a charging current of 15 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2420 charger in protection class II: Optimal charging of 24 V batteries with a charging current of 20 A. In addition, a remote display or a... | |
| Product description The ABC 2420 charger: Optimal charging of 24 V batteries with a charging current of 20 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2430 charger in protection class II: Optimal charging of 24 V batteries with a charging current of 30 A. In addition, a remote display or a... | |
| Product description The ABC 2430 charger: Optimal charging of 24 V batteries with a charging current of 30 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2430 charger: Optimal charging of 24 V batteries with a charging current of 30 A. In addition, a remote display, a CBL or a temperature sensor... | |
| Product description The ABC 2440 charger: Optimal charging of 24 V batteries with a charging current of 40 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2450 charger: Optimal charging of 24 V batteries with a charging current of 50 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 2460 charger: Optimal charging of 24 V batteries with a charging current of 60 A. In addition, a remote display or a temperature sensor (CTS) can... | |
| Product description The ABC 4830 charger: Optimal charging of 48 V batteries with a charging current of 30 A. In addition, a remote display or CBL can be connected. The... | |
| Product description The ABC 4865 charger: Optimal charging of 48 V batteries with a charging current of 65 A. In addition, a temperature sensor (CTS) can be connected. The battery... | |
| Product description The TS Pro charger with 1-3 m spiral cable and TE plug (out) is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical... | |
| Product description The TS Pro charger with 2 m flat cable and TE plug (out), is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical... | |
| Product description The TS Pro charger with 2 m output cable and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical... | |
| Product description The TS Pro charger with 2 m output cable and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment... | |
| Product description The TS Pro charger with flat cable (2 m) and an open cable end is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in... | |
| Product description The TS Pro charger with flat cable (2 m) and FireCAN plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment... | |
| Product description The TS Pro charger with spiral cable (1-3 m) and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical... | |
| Product description The TS Pro charger with spiral cable (1-3 m) and FireCan plug, is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment... | |
| Product description The TS Pro charger with spiral cable (1-3 m) and MagCode plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment... | |
| Product description The TS Pro charger with spiral cable (1-3 m) and open cable end is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical... | |
| The CDU is designed for charging and discharging individual BRIX lithium-ion battery modules. The purpose is to set the module voltage so that it is the same as for other... | |
| The DC-DC charger is a very compact and easily installed product with high efficiency. | |
| The Micropower PAC/PAP1300UL 1300W is a high power, lightweight, advanced power supply using modern switching technology. The unit can be used as a power supply or constant voltage battery charger. |
| Next >> |