Micropower LLC Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC-DC converter designed with the latest switching technology in DC to DC conversion, with very high efficiency above 96%. | |
| DC-DC converter designed with the latest switching technology in DC-DC conversion, with very high efficiency above 96%. | |
| Designed for military applications, the Micropower DC-DC Converter is built with the latest switching technology in DC to DC conversion, achieving efficiency above 96%. Designed for MIL-STD 461F and MIL-STD... | |
| Micropower offers a wide range of compact and high efficiency DC-DC converters suitable for most applications. | |
| Micropower offers a wide range of compact and high efficiency DC-DC converters suitable for most industrial applications. | |
| Micropower offers a wide range of compact and high efficient DC-DC converters suitable for most industrial applications. | |
| Micropower offers a wide range of robust and high efficiency DC-DC converters suitable for most applications. | |
| Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised... | |
| Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The... | |
| The DC-DC Equalizer 12V is a highly efficient, intelligent, and compact battery equalizer featuring a switch-mode design built with the latest power conversion technology. This Micropower DC-DC equalizer maintains charge... |