Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of applications, from a simple cabinet door, to the corrosive environments of the medical field, or the extreme environment of industrial machine equipment. Bansbach shock absorbers are designed to absorb the impact with no bounce back. This steady, gradual deceleration allows faster cycle rates, increased equipment life, and higher production rates while reducing maintenance expenses.
| Bansbach Easylift® | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | FK Series Small |
| Product Name | Fixed Shock Absorber |
| Shock Absorber / Damper Type | Shock Absorber |
| Absorption / Damping Action | Compression |
| Cylinder Diameter | 0.1575 to 0.6299 inch (4 to 16 mm) |
| Rod Diameter | 0.0472 to 0.1969 inch (1.2 to 5 mm) |