The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern.
Key Features:
Shock resistant up to 150G
Vibration durability of 10Hz to 2,000Hz @ 10G’s
Water resistant up to 1,000 PSIG high pressure spray
Cold Storage up to -67oF (-55oF)
NEMA 6 Rated: Weather-proof and briefly submersible
Set point options: Factory set to customer specification, non-adjustable
Extensive operating temperature range
Wide range of electrical interfaces available
SPDT or SPST availability
The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches are NEMA 6 rated, they are weather proof and briefly submersible. Ideal use is on log skidders, tractors, handi-vans, cranes and numerous other applications where shock, vibration and weather are of primary concern.
Key Features:
- Shock resistant up to 150G
- Vibration durability of 10Hz to 2,000Hz @ 10G’s
- Water resistant up to 1,000 PSIG high pressure spray
- Cold Storage up to -67oF (-55oF)
- NEMA 6 Rated: Weather-proof and briefly submersible
- Set point options: Factory set to customer specification, non-adjustable
- Extensive operating temperature range
- Wide range of electrical interfaces available
- SPDT or SPST availability