Drytek Distribution Datasheets for High Vacuum Pumps
High and ultrahigh vacuum pumps operate efficiently in the high vacuum region and develop molecular flow for highly evacuated systems.
High Vacuum Pumps: Learn more
| Product Name | Notes |
|---|---|
| FJ–100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator,... | |
| FJ–620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications:... | |
| FJ–700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller... | |
| These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice | |
| These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice Compact series allow for dry backing pumps... |