Drytek Distribution Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| FJ–100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator,... | |
| FJ–620E pumping station is a ready-to-run pumping system. It consists of a KYKY 620 turbomolecular pump, a rotary pump, a controller system, water break protector, valves and pipelines. Applications:... | |
| FJ–700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller... | |
| The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can... | |
| These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice | |
| These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice Compact series allow for dry backing pumps... |