These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum.
Features
| Drytek Distribution | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | FF-250 / 1600E |
| Product Name | Compound Molecular Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Ultimate Vacuum | 7.50E-8 torr (29.92 in Hg vac) |
| Pumping Speed | 3390 CFM (5766 m³/hr) |