These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum.
Features
| Drytek Distribution | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | FF-100 / 110E |
| Product Name | Compound Molecular Pump |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Ultimate Vacuum | 4.50E-9 to 4.50E-8 torr (29.92 to 29.92 in Hg vac) |
| Pumping Speed | 233 CFM (396 m³/hr) |