Nord-Lock Group Datasheets for Specialty Pins
Specialty pins are specialty or proprietary industrial pins.
Specialty Pins: Learn more
| Product Name | Notes |
|---|---|
| Applications with moving obstacles and a large lug width. | |
| Applications with moving obstacles and a narrow lug widht. | |
| Applications with no obstacles and pivot joints diameters > 38 mm. | |
| Applications with no obstacles around the pivot joint. | |
| Applications with space constrains on one side. | |
| Heavy-duty applications and large diameters. | |
| Offshore applications; DNV 2:22/ OS e-101 and AP 8C/ISO 13535 norms. | |
| With axial locking for hitch pin applications. |