Nord-Lock Group Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
EzFit mechanical expansion bolts offer tremendous radial expansion and joint clamping power in one bolting system. They are specially designed for rotating couplings or alignment systems that require the bolts...
The New Superbolt HyFit system has been conceived to eliminate the need for an internally connected thread puller. It uses a threaded connection of larger diameter than the bolt, making...