Nord-Lock Group Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
Applications with moving obstacles and a large lug width.
Applications with moving obstacles and a narrow lug widht.
Applications with no obstacles and pivot joints diameters > 38 mm.
Applications with no obstacles around the pivot joint.
Applications with space constrains on one side.
Heavy-duty applications and large diameters.
Offshore applications; DNV 2:22/ OS e-101 and AP 8C/ISO 13535 norms.
With axial locking for hitch pin applications.