Nord-Lock Group Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Nord-Lock original wedge-locking washers secures bolted joints, even when exposed to severe vibration and dynamic loads. The solution is composed of a pair of wedge-locking washers. Each washer has cams... | |
| Nord-Lock Steel Construction (SC) washers are wedge-locking washers specially designed for use on steel construction applications in accordance with the European standard EN 14399-3 /EN 14399-4 /EN 14399-8. The solution... | |
| Utilizing a unique multifunctional design, Nord-Lock X-series washers secure bolted joints against both spontaneous bolt loosening and slackening, thanks to their conical shape. Utilizing a unique multifunctional design, Nord-Lock X-series... |