SPIROL Datasheets for Spring Pins
Spring pins are hollow dowel pins manufactured from spring steel.
Spring Pins: Learn more
| Product Name | Notes |
|---|---|
| Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and... | |
| Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance... | |
| Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. | |
| The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility... | |
| The flexibility of the Series 880 Coiled Spring Pin makes it the ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and... | |
| The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use... |