SPIROL Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Cost-Effective Solutions in High-Wear Applications SPIROL precision-engineered thrust washers feature less wear and longer life for reduced serviceability costs in a variety of high-wear applications including heavy equipment, automotive, transmission,... | |
| SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle... | |
| Disc springs are conically-shaped, washer-type components designed to be axially loaded. What makes disc springs unique is that based on the standardized calculations of DIN EN 16984 (formerly DIN 2092),... |