RIFTEK EUROPE Sp. z.o.o. Datasheets for Optical Triangulation Position Sensors
Optical triangulation position sensors use reflected waves to pinpoint position and displacement. The source of these waves may be a light emitting diode (LED), infrared (IR) light, or laser.
Optical Triangulation Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| The system is intended for contactless control of displacement dynamics of power rail. | |
| Available with Red or Blue laser diodes Varied diode powers for indoor or outdoor applications Binocular sensors for laser scanning The sensors are intended for non-contact measuring and checking of... | |
| Ultra-compact design for space-saving installations Value model for high-volume applications The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing... | |
| Unique combination of dimensions, performance and operating ranges Available with RED and BLUE laser diodes The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile,... | |
| Universal, high-speed laser sensor in compact case Available in Red and Blue diode wavelengths Ideal for capturing fast events and road profiling The sensors are intended for non-contact measuring and... | |
| Up to 2.5 m range in a compact sensor Varied offset distances for custom applications Available in Blue diode wavelength for measuring hot objects The sensors are intended for non-contact... |