RIFTEK EUROPE Sp. z.o.o. Datasheets for Optical Micrometers and Laser Micrometers
Laser micrometers measure extremely small distances using laser technology.
Optical Micrometers and Laser Micrometers: Learn more
| Product Name | Notes |
|---|---|
| 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated... | |
| high precision two-axis micrometers | |
| Direct through beam micrometers Long distance between transmitter and receiver Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the... | |
| High precision micrometers with telecentric lenses Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an... |