RIFTEK EUROPE Sp. z.o.o. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness). | |
| Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the... | |
| The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. | |
| The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of... | |
| The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control... | |
| The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. | |
| The machine is designed for contactless scanning and geometrical parameters measurement of the leaf springs holes. | |
| The system is designed for automated control of tube sheet hole diameters. | |
| The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. | |
| The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. | |
| The system is designed for non-contact measuring of inner diameter of cylindrical and taper pipes, gun barrels. The system is used on the production line as the quality control tool. | |
| The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. | |
| The system is intended for non-contact scanning and inner diameter measurement of objects having two through-holes of different diameter. | |
| The system is intended for non-contact scanning and measurement of inner dimensions of objects having special profile. |