RIFTEK EUROPE Sp. z.o.o. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated... | |
| Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly... | |
| Electronic gauge is designed for measuring wheel rolling circle diameter. Measurements are made directly on rolling stock without wheel set roll-out. The measurement of the diameter is performed according to... | |
| Electronic gauge is designed for measuring wheel rolling circle diameter. Measurements are made directly on rolling stock without wheel set roll-out. The measurement of the diameter is performed according to the "three points" technique, without... | |
| high precision two-axis micrometers | |
| Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness). | |
| PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage... | |
| Portable laser rail profilometer (PRP) is designed for non contact registration of cross-section of the railhead acting face. The main functions of PRP are: obtaining the information on the cross-section... | |
| Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the... | |
| The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. | |
| The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of... | |
| The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control... | |
| The laser profilometer is employed for measuring geometrical parameters of the rail wheel flange (thickness, slope, height), rim/tire thickness and for taking full profile of the wheel roll surface. The... | |
| The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. | |
| The machine is designed for contactless scanning and geometrical parameters measurement of the leaf springs holes. | |
| The machine is intended for precise measuring of geometric parameters (diameters, ovality, and conicity) of the shaft-type parts. Field of application: large-scale production. | |
| The sensors are intended for non-contact measuring and monitoring the position of the edge (edges) of various objects, such as tapes, plates, substrates, etc. | |
| The system is designed for automated control of tube sheet hole diameters. | |
| The system is designed for contactless automatic measurement of geometrical parameters of railway wheels and uses a combination of 2D laser scanners, mounted wayside in the track area. The system... | |
| The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. | |
| The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. | |
| The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. | |
| The system is designed for non-contact measuring of inner diameter of cylindrical and taper pipes, gun barrels. The system is used on the production line as the quality control tool. | |
| The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. | |
| The system is intended for non-contact measuring of width of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains... | |
| The system is intended for non-contact scanning and inner diameter measurement of objects having two through-holes of different diameter. | |
| The system is intended for non-contact scanning and measurement of inner dimensions of objects having special profile. | |
| The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is... | |
| Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. | |
| Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product. | |
| Direct through beam micrometers Long distance between transmitter and receiver Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the... | |
| High precision micrometers with telecentric lenses Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an... |