Tooling Technology Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| 2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with... | |
| Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such... | |
| FPM STANDARD SCREW-IN-PINS All FPM pins and bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. These pins can be easily installed and removed from... |