Tooling Technology Datasheets for Machining Clamps
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more
| Product Name | Notes |
|---|---|
| Improve part quality, eliminate webbing and assure even plastic distribution by installing Titan sheet clamps on your form tools. These inexpensive sheet clamps install easily on new or existing tooling. | |
| Segen's receiver bar is designed to work with Titan sheet clamps by trapping plastic sheet in-between. Cut and mount receiver bars to fit opposing tool half. Our receiver bar is... | |
| We make it easy to add or retrofit cone locator cartridges to your tooling. Mounting collars are simple to install and allow for convenient adjustment. Collars are available in standard... | |
| Collar clamps around Model 438 Shouldered Cylinder Locks Mounts cylinder to plate or flat surface 1.875" I.D. x 3.000" O.D. Three 9/32" through-holes |