Tooling Technology 2” SUPER PIN 1073

Description
2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. The base material is 6061 Aluminum. Mounting bolts and dowels included. Super dowel blocks can also be ordered with metric dowels and mounting bolts. When ordering metric specify M after part number. To order individual 2” super pin specify component number 1073. To order a 2” super pin and bushing set specify component number 1075.
Description
2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. The base material is 6061 Aluminum. Mounting bolts and dowels included. Super dowel blocks can also be ordered with metric dowels and mounting bolts. When ordering metric specify M after part number. To order individual 2” super pin specify component number 1073. To order a 2” super pin and bushing set specify component number 1075.

Suppliers

Company
Product
Description
Supplier Links
2” SUPER PIN - 1073 - Tooling Technology
Fort Loramie, OH, USA
2” SUPER PIN
1073
2” SUPER PIN 1073
2” SUPER PIN The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in. FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. The base material is 6061 Aluminum. Mounting bolts and dowels included. Super dowel blocks can also be ordered with metric dowels and mounting bolts. When ordering metric specify M after part number. To order individual 2” super pin specify component number 1073. To order a 2” super pin and bushing set specify component number 1075.

2” SUPER PIN

The FPM Super Pin is made from precision ground hardened steel with a taper ground on the end for proper lead in.

FPM Super Pins come with an adjustable CR Steel crash pad. All FPM Pins and Bushings are manufactured to close tolerances to maintain a smooth, yet firm running fit. The base material is 6061 Aluminum.

Mounting bolts and dowels included.

Super dowel blocks can also be ordered with metric dowels and mounting bolts. When ordering metric specify M after part number.

To order individual 2” super pin specify component number 1073.

To order a 2” super pin and bushing set specify component number 1075.

Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Industrial Pins
Product Number 1073
Product Name 2” SUPER PIN
Unlock Full Specs
to access all available technical data

Similar Products

Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8120 inch (20.62 mm)
View Details
Split Pins - 2452695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details