Tooling Technology Cone Locator Cartridges PDSP75

Description
Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges locate the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap. Standard features and benefits include: Hardened steel spring pins are housed in bronze bushing cartridges for easy installation A simple slide adjustment for height and they lock securely into position The male cartridge's stronger spring provides positive directional placement of the captured sheet.
Description
Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges locate the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap. Standard features and benefits include: Hardened steel spring pins are housed in bronze bushing cartridges for easy installation A simple slide adjustment for height and they lock securely into position The male cartridge's stronger spring provides positive directional placement of the captured sheet.

Suppliers

Company
Product
Description
Supplier Links
Cone Locator Cartridges - PDSP75 - Tooling Technology
Fort Loramie, OH, USA
Cone Locator Cartridges
PDSP75
Cone Locator Cartridges PDSP75
Ensure precise trim alignment with Segen cartridge sets. Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges locate the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap. Standard features and benefits include: Hardened steel spring pins are housed in bronze bushing cartridges for easy installation A simple slide adjustment for height and they lock securely into position The male cartridge's stronger spring provides positive directional placement of the captured sheet.

Ensure precise trim alignment with Segen cartridge sets.

Ensure maximum precision and accuracy every time with Segen's cone locator cartridges. Designed to accurately locate thermoformed sheet for secondary operations; such as trimming, heat-sealing and die cutting. Cone locator cartridges locate the sheet in advance of the tooling by capturing conical impressions formed in the sheet. This improves part quality and reduces scrap.

Standard features and benefits include:

  • Hardened steel spring pins are housed in bronze bushing cartridges for easy installation
  • A simple slide adjustment for height and they lock securely into position
  • The male cartridge's stronger spring provides positive directional placement of the captured sheet.
Supplier's Site

Technical Specifications

  Tooling Technology
Product Category Industrial Pins
Product Number PDSP75
Product Name Cone Locator Cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-281-8ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2810 inch (7.14 mm)
View Details
2 suppliers
Custom Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English; Metric
View Details
Split Pins - 2452672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details