Keystone Electronics Corp. Pan Head Screw 9310

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9310 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9310
Pan Head Screw 9310
Part Number: 9310 Length: .625 [15.9] Material: Steel Style: Pan Head Thread: 6-32 Type: Screw, Machine

Part Number: 9310

  • Length: .625 [15.9]
  • Material: Steel
  • Style: Pan Head
  • Thread: 6-32
  • Type: Screw, Machine
Supplier's Site Datasheet
Thief River Falls, MN, United States
Machine Screw
36-9310-ND
Machine Screw 36-9310-ND
#6-32 Pan Head Machine Screw Slotted Drive Steel

#6-32 Pan Head Machine Screw Slotted Drive Steel

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9310 36-9310-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Pan Head Screw - 9352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Slotted Shoulder Screw 6-32 Thread - 2428 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers