Deerwood Fasteners International Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Product Name Notes
7.2 mm Head Diameter for 5mm holes, Blum® compatible
7.5 mm Head Diameter for 5mm holes, Grass® compatible - Case Hardened
Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Okay for ACQ™ lumber Most outdoor projects Features and Benefits Copperguard™ organic polymer duplex coating system provides excellent...
Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush...
Decking/Rustguard™ - Phillips Head Screw Our exclusive Rustguard™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most types...
Decking/Rustguard™ - Robertson® Square Head Screw Our exclusive Rustguard™ corrosion resistant coating provides maximum protection against rust and corrosion. They feature a self-drilling Type-17 point to eliminate splitting in most...
Did you know... The professional woodworkers choice - our deep thread design provides maximum holding power in a variety of different woods and man-made materials. Excellent holding power in particleboard,...
Face Frame/Pocket Screws - Fillister Head/Recex® Drive - Hi-Lo™ Thread/Type-17 Point/Serrations* *Serrations under head to lock into frame
Face Frame/Pocket Screws - Pan Head/Square Recess Drive - Fine Thread/Type-17 Point Square Recess Drive insures "slip-proof" driving - no camouts.
Face Frame/Pocket Screws - Round Washer Head/Recex® Drive - Deep Thread/Type-17 Point Larger body for added strength
Face Frame/Pocket Screws, Fillister Head Recex® Pocketmaster® Deep Thrd XL Type 17
Flat Head Pozi Drive With Nibs Sharp Point Zinc - with hole
Flat Head Pozi Drive With Nibs Sharp Point Zinc - without hole
Flat Head Pozi Drive/Zinc
Flat Recex® Deep Thread Type-17 With Nibs It doesn't get any better than this! This is our most popular new product. We have taken the Recex® Square-Phillips Combination Recess and...
Flat Roberston® Square Deep Thread Nibs Type-17 Stainless Steel Features: Flat Robertson® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in...
For attaching wood parts to particleboard and softwoods. We combined the positive drive of the Robertson® Square Recess with the versatility of our deep thread design in this line of...
For hardwood assembly applications. Thread design provides sufficient holding power in hard & softwoods
For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread...
Green Zinc Zip Driver - Flat Head Deep Thread Screws With Nibs Type-17 Point, Robertson® Square Recess Features: For outdoor/decking applications. Finish provides 300 hours salt spray resistance. Green Zinc...
Green Zinc Zip Driver- Flat Head Deep Thread Screws With Nibs Type-17 Point, Phillips Recess Features: For outdoor/decking applications. Finish provides 300 hours salt spray resistance. Green Zinc finish matches...
Head designed to seat properly in smaller diameter countersunk holes. Used mainly with Asian Manufactured European style drawer slides.
Machine Screws, M4 Metric - Phillips/Slot Combo
Modified Truss Phillips Deep Thread Type-17 Point *Commonly used to attach hardware parts to particleboard and softwoods.
Modified Truss Phillips Type AB Tapping Screws-Large Washer Head Screws-1 1/32" Head Diameter *Commonly used with ball bearing drawer slides.
Modified Truss-Phillips Deep Thread Extra-Large Washer Head Screws 1/2" Head Diameter
Modified Truss-Recex® Deep Thread Type-17 Extra-Large Washer Head Screws 1/2" Head Diameter
Painted Cabinet Installation Screws For Metal Studs-Truss Head, Fine Thread Screws-Phillips Recess Drill Point - For Heavier Gauge Metal Studs Commonly used to attach cabinets to metal studs.
Painted Cabinet Installation Screws For Metal Studs-Truss Head, Fine Thread Screws-Phillips Recess Needle Point - For Light Gauge Metal Studs Commonly used to attach cabinets to metal studs.
Painted Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Phillips Recess For wood applications -commonly used to attach cabinets to wood studs.
Painted Flat Head Philips Deep Thread Screws Smaller sizes for attaching hardware parts to particleboard and softwoods.
Painted Head Screws, Truss Head Deep Thread & Half Thread-Recex® Type 17
Painted Head Screws, Truss Head Deep Thread & Half Thread-Recex®
Pan Head Deep Thread Screws - Phillips Recess For attaching small hardware parts to particleboard and softwoods.
Pan Head Deep Thread Screws No.2 - Robertson® Square Recess For attaching small hardware parts to particleboard and softwoods.
Pan Head Phillips Recess Chipboard Screws Type-17 For attaching small hardware parts to particleboard and softwoods.
Pan Head Type A Tapping Screws - Phillips Recess For attaching flat surface hardware parts to hardwoods. Higher head profile than Truss Heads.
Pan Head Type A Tapping Screws -No.2 Robertson® Square Recess For attaching flat surface hardware parts to hardwoods.
Patented WoodMax® Thread Design UNDERCUT head traps loose material Top thread design traps loose material COPPERGUARD™ coating provides excellent corrosion protection 1018-1022 case hardened steel WoodMax® thread design starts faster...
Plated Cabinet Installation Screws For Metal Studs-Truss Head, Fine Thread & HalfThread Screws-Phillips Recess - Drill Point
Plated Cabinet Installation Screws For Metal Studs-Truss Head, Fine Thread & HalfThread Screws-Phillips Recess - Needle Point
Plated Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Phillips Recess
Plated Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Recex®
Primarily used for attaching hinges and brackets to hardwoods
Round Washer Head Deep Thread Screws Recex® Recess Type 17
Round Washer Head Deep Thread Screws Recex® Recess Washer under head reduces sinking of the head into softwood. Square-Phillips for drive versatility.
Round Washer Screws, WoodMax® - Round Washer Recex®
The Oval Head countersinks like a Flat Head Screw, but the head is slightly rounded to achieve that "finished" look. *For Attaching Exposed Knuckle Hinges with Countersunk Hole to Wood...
Trim Head Screws-Fine Thread-Robertson® Square Recess Full Tread-Sharp Point Trim Heads are specially designed for applications in which the head of the screw needs to be as small as possible.
Truss Head Break-Away M4 Metric Machine Screws Phillips/Slot Recess Features: Breaks at 19, 25, 32 & 38 mm. Every professional cabinet maker should have a supply of these screws. Inevitably...
Truss Head Break-Away Standard 8-32 Machine Screws Phillips/Slot Recess Features: Breaks at 3/4, 1, 1-1/4 & 1-1/2 inch. Every professional cabinet maker should have a supply of these screws. Inevitably...
Truss Head Machine Screws-Phillips/Slot Recess Features: For attaching decorative hardware to drawer box or door.
Truss Head Phillips Deep Thread Screws *Larger Truss Head reduces sinking of the head into softwoods.
Truss Head Phillips Type A Tapping Screws *For attaching flat surface hardware to hardwoods.
Truss Screws, Truss Recex® #2 Drive
Truss Screws, Type 17 Point Deep Thread & Half Thread Recex®
We use a secondary machining operation to cut the Type-17 point into the thread before it is case hardened.
Zip Driver Flat Head Deep Thread Screws With Nibs & Type-17 Point- Phillips Recess Our ULTIMATE Wood Screw We have combined all of our most popular features into one product...
Zip Driver Screws, WoodMax® Flat Recex®