Deerwood Fasteners International Decking Screws, Cement Board - Metal BFCH08158CM0

Description
Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush countersink. Hi-Lo thread style holds well in a variety of materials. PART NBR LENGTH MATERIALAPPLICATIONS WOODBFCH09114CW0 9 X 1-1/4" Up to 3/4" Material Thickness to Wood; 3/8" - 1" Material Thickness to Steel � Cement Board to Wood or Light Gauge Steel 26-20 Gauge BFCH09150CW09 X 1-5/8" Up to 1-1/8" Material Thickness to Wood; 3/8" - 1-3/8" Material Thickness to Steel BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to Steel BFCH08214CM0 8 X 2-1/4" 1" to 2" Material Thickness to Steel
Description
Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush countersink. Hi-Lo thread style holds well in a variety of materials. PART NBR LENGTH MATERIALAPPLICATIONS WOODBFCH09114CW0 9 X 1-1/4" Up to 3/4" Material Thickness to Wood; 3/8" - 1" Material Thickness to Steel � Cement Board to Wood or Light Gauge Steel 26-20 Gauge BFCH09150CW09 X 1-5/8" Up to 1-1/8" Material Thickness to Wood; 3/8" - 1-3/8" Material Thickness to Steel BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to Steel BFCH08214CM0 8 X 2-1/4" 1" to 2" Material Thickness to Steel

Suppliers

Company
Product
Description
Supplier Links
Decking Screws, Cement Board - Metal - BFCH08158CM0 - Deerwood Fasteners International
Conover, NC, USA
Decking Screws, Cement Board - Metal
BFCH08158CM0
Decking Screws, Cement Board - Metal BFCH08158CM0
Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush countersink. Hi-Lo thread style holds well in a variety of materials. PART NBR LENGTH MATERIALAPPLICATIONS WOODBFCH09114CW0 9 X 1-1/4" Up to 3/4" Material Thickness to Wood; 3/8" - 1" Material Thickness to Steel � Cement Board to Wood or Light Gauge Steel 26-20 Gauge BFCH09150CW09 X 1-5/8" Up to 1-1/8" Material Thickness to Wood; 3/8" - 1-3/8" Material Thickness to Steel BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to Steel BFCH08214CM0 8 X 2-1/4" 1" to 2" Material Thickness to Steel

Cement Board Screws have a large diameter wafer-type head that provides a good bearing surface with countersinking ability. Cutting nibs under the head help cut away material for a flush countersink. Hi-Lo thread style holds well in a variety of materials.
PART NBR LENGTH MATERIALAPPLICATIONS
WOODBFCH09114CW0 9 X 1-1/4" Up to 3/4" Material Thickness to Wood;
3/8" - 1" Material Thickness to Steel � Cement Board to Wood or Light Gauge Steel 26-20 Gauge
BFCH09150CW09 X 1-5/8" Up to 1-1/8" Material Thickness to Wood;
3/8" - 1-3/8" Material Thickness to Steel
BFCH09214CW09 X 2-1/4" Up to 1-3/4" Material Thickness to Wood;
1 " - 2 " Material Thickness to Steel
METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge
BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to Steel
BFCH08214CM0 8 X 2-1/4" 1" to 2" Material Thickness to Steel

Supplier's Site

Technical Specifications

  Deerwood Fasteners International
Product Category Screws
Product Number BFCH08158CM0
Product Name Decking Screws, Cement Board - Metal
Finish Gray
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - R2-56X5/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details