Deerwood Fasteners International Decking Screws, Seamaster Stainless Steel BFSC10300SNJ

Description
Flat Roberston® Square Deep Thread Nibs Type-17 Stainless Steel Features: Flat Robertson® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson® square drive recess eliminates bit slippage and camout. Deep thread design offers maximum holding power. Type-17 self-drilling point eliminates splitting and reduces the need for pre-drilling, 305 grade stainless steel provides more strength and corrosion resistance. Seamaster™ Stainless Steel Screws Seamaster™ For the "ultimate" in corrosion protection try our Seamaster™ line. We have added many features and benefits to this line, making it one of our most popular products. We use only high grade 305 stainless steel to produce our Seamaster™ line, We start with an aggressive deep thread design and a Type-17 self-drilling cutter point to reduce driving torque and eliminate splitting and bursting. Next, we added a flat head design with nibs built under the head to self-countersink the screw without the need for pre-boring. Finally we have utilized the original Robertson® square drive recess for optimal performance and driver bit engagement. If you want the highest quality fastener available for use in your outdoor project, our Seamaster™ line is second to none.
Description
Flat Roberston® Square Deep Thread Nibs Type-17 Stainless Steel Features: Flat Robertson® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson® square drive recess eliminates bit slippage and camout. Deep thread design offers maximum holding power. Type-17 self-drilling point eliminates splitting and reduces the need for pre-drilling, 305 grade stainless steel provides more strength and corrosion resistance. Seamaster™ Stainless Steel Screws Seamaster™ For the "ultimate" in corrosion protection try our Seamaster™ line. We have added many features and benefits to this line, making it one of our most popular products. We use only high grade 305 stainless steel to produce our Seamaster™ line, We start with an aggressive deep thread design and a Type-17 self-drilling cutter point to reduce driving torque and eliminate splitting and bursting. Next, we added a flat head design with nibs built under the head to self-countersink the screw without the need for pre-boring. Finally we have utilized the original Robertson® square drive recess for optimal performance and driver bit engagement. If you want the highest quality fastener available for use in your outdoor project, our Seamaster™ line is second to none.

Suppliers

Company
Product
Description
Supplier Links
Decking Screws, Seamaster Stainless Steel - BFSC10300SNJ - Deerwood Fasteners International
Conover, NC, USA
Decking Screws, Seamaster Stainless Steel
BFSC10300SNJ
Decking Screws, Seamaster Stainless Steel BFSC10300SNJ
Flat Roberston® Square Deep Thread Nibs Type-17 Stainless Steel Features: Flat Robertson® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson® square drive recess eliminates bit slippage and camout. Deep thread design offers maximum holding power. Type-17 self-drilling point eliminates splitting and reduces the need for pre-drilling, 305 grade stainless steel provides more strength and corrosion resistance. Seamaster™ Stainless Steel Screws Seamaster™ For the "ultimate" in corrosion protection try our Seamaster™ line. We have added many features and benefits to this line, making it one of our most popular products. We use only high grade 305 stainless steel to produce our Seamaster™ line, We start with an aggressive deep thread design and a Type-17 self-drilling cutter point to reduce driving torque and eliminate splitting and bursting. Next, we added a flat head design with nibs built under the head to self-countersink the screw without the need for pre-boring. Finally we have utilized the original Robertson® square drive recess for optimal performance and driver bit engagement. If you want the highest quality fastener available for use in your outdoor project, our Seamaster™ line is second to none.

Flat Roberston® Square Deep Thread Nibs Type-17 Stainless Steel
Features: Flat Robertson® Square Deep Thread Nibs Type-17 Stainless Steel: Flat head design with self-countersinking nibs provides a finished look in one step. Genuine Robertson® square drive recess eliminates bit slippage and camout. Deep thread design offers maximum holding power. Type-17 self-drilling point eliminates splitting and reduces the need for pre-drilling, 305 grade stainless steel provides more strength and corrosion resistance.
Seamaster™
Stainless Steel Screws
Seamaster™ For the "ultimate" in corrosion protection try our Seamaster™ line. We have added many features and benefits to this line, making it one of our most popular products. We use only high grade 305 stainless steel to produce our Seamaster™ line, We start with an aggressive deep thread design and a Type-17 self-drilling cutter point to reduce driving torque and eliminate splitting and bursting. Next, we added a flat head design with nibs built under the head to self-countersink the screw without the need for pre-boring. Finally we have utilized the original Robertson® square drive recess for optimal performance and driver bit engagement. If you want the highest quality fastener available for use in your outdoor project, our Seamaster™ line is second to none.

Supplier's Site

Technical Specifications

  Deerwood Fasteners International
Product Category Screws
Product Number BFSC10300SNJ
Product Name Decking Screws, Seamaster Stainless Steel
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details