Deerwood Fasteners International Decking Screws, Copperguard™ BFRW08114R2D

Description
Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Okay for ACQ™ lumber Most outdoor projects Features and Benefits Copperguard™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated lumber. Flat head design with self countersinking nibs provides easy countersinking in a variety of wood and man made materials. Patented WoodMax® cutter thread design eliminates splitting and easily slices through the hardest materials. Available in Tan and Redwood. Averaged 2000+ hours salt spray (tested in ACQTM treated lumber) Our Copperguard™ deck screws have been continuously tested for over 18 months in ACQ™ treated wood in a variety of accelerated test environments in independent labs. Our organic polymer duplex coating system was one of the first products offered exclusively for copperbased pressure treated lumber like ACQ™. The WoodMax® five-sided cutter thread design drives 39% faster and provides 19% greater holding power when compared to Type-17 points. Call our office today and request a complete test data report. Copperguard™ is available in tan and redwood to match any decking application.
Description
Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Okay for ACQ™ lumber Most outdoor projects Features and Benefits Copperguard™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated lumber. Flat head design with self countersinking nibs provides easy countersinking in a variety of wood and man made materials. Patented WoodMax® cutter thread design eliminates splitting and easily slices through the hardest materials. Available in Tan and Redwood. Averaged 2000+ hours salt spray (tested in ACQTM treated lumber) Our Copperguard™ deck screws have been continuously tested for over 18 months in ACQ™ treated wood in a variety of accelerated test environments in independent labs. Our organic polymer duplex coating system was one of the first products offered exclusively for copperbased pressure treated lumber like ACQ™. The WoodMax® five-sided cutter thread design drives 39% faster and provides 19% greater holding power when compared to Type-17 points. Call our office today and request a complete test data report. Copperguard™ is available in tan and redwood to match any decking application.

Suppliers

Company
Product
Description
Supplier Links
Decking Screws, Copperguard™ - BFRW08114R2D - Deerwood Fasteners International
Conover, NC, USA
Decking Screws, Copperguard™
BFRW08114R2D
Decking Screws, Copperguard™ BFRW08114R2D
Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Okay for ACQ™ lumber Most outdoor projects Features and Benefits Copperguard™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated lumber. Flat head design with self countersinking nibs provides easy countersinking in a variety of wood and man made materials. Patented WoodMax® cutter thread design eliminates splitting and easily slices through the hardest materials. Available in Tan and Redwood. Averaged 2000+ hours salt spray (tested in ACQTM treated lumber) Our Copperguard™ deck screws have been continuously tested for over 18 months in ACQ™ treated wood in a variety of accelerated test environments in independent labs. Our organic polymer duplex coating system was one of the first products offered exclusively for copperbased pressure treated lumber like ACQ™. The WoodMax® five-sided cutter thread design drives 39% faster and provides 19% greater holding power when compared to Type-17 points. Call our office today and request a complete test data report. Copperguard™ is available in tan and redwood to match any decking application.

Applications
Decks and patios
Docks and gazebos
Fences and lattice
Outdoor furniture
Okay for ACQ™ lumber
Most outdoor projects
Features and Benefits
Copperguard™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated lumber.
Flat head design with self countersinking nibs provides easy countersinking in a variety of wood and man made materials.
Patented WoodMax® cutter thread design eliminates splitting and easily slices through the hardest materials.
Available in Tan and Redwood.
Averaged 2000+ hours salt spray
(tested in ACQTM treated lumber)
Our Copperguard™ deck screws have been continuously tested for over 18 months in ACQ™ treated wood in a variety of accelerated test environments in independent labs. Our organic polymer duplex coating system was one of the first products offered exclusively for copperbased pressure treated lumber like ACQ™. The WoodMax® five-sided cutter thread design drives 39% faster and provides 19% greater holding power when compared to Type-17 points. Call our office today and request a complete test data report. Copperguard™ is available in tan and redwood to match any decking application.

Supplier's Site

Technical Specifications

  Deerwood Fasteners International
Product Category Screws
Product Number BFRW08114R2D
Product Name Decking Screws, Copperguard™
Finish Tan
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Titanium SHCS 8-32 x .250 Long - 21804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details